Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
11,200
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,800
in stock
|
Buy Now | |
element14
from US$0.37
|
2,487
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
755
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 400A |
Device Marking | GI752 |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
Standard Diode, 6A, 200V, P600, Full Reel | Newark Electronics |
Diode Rectifier 200V 6A 2-Pin Case P600 T/R | Avnet America |
Diode Standard Recovery 200V 6A | RS |
GI752 Series 200 V 6 A Through Hole High Current Axial Plastic Rectifier - P-600 | Future Electronics |
RECTIFIER, SINGLE, 6A, 200V, P600 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE GEN PURP 200V 6A P600 | General Semiconductor / Vishay GI752-E3/54 | RS Americas |
6.0A 200V UF P600 | TTI Europe |
Where can I find additional details, specifications and documents for a GI752-E3/54?
Additional datasheets, footprints and schematics for GI752-E3/54 are listed on our Part Details page. You can also find images and similar parts to GI752-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI752-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI752-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI752-E3/54 fall under?
The GI752-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to GI752-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI752-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GI752-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GI752-E3/54 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for GI752-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI752-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GI752-E3/54?
You can fill out our help required form which you can use to request a quote for GI752-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.