Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 100A |
RoHS Compliant | Yes |
Standard Diode, 3A, 1Kv, Do-201Ad | Newark Electronics |
GI510 Series 1 kV 3 A Axial Through Hole Plastic Rectifier - DO-201AD | Future Electronics |
Diode Switching 1KV 3A 2-Pin DO-201AD T/R | Avnet America |
3.0A 1KV UF DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a GI510-E3/54?
Additional datasheets, footprints and schematics for GI510-E3/54 are listed on our Part Details page. You can also find images and similar parts to GI510-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI510-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI510-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI510-E3/54 fall under?
The GI510-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GI510-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI510-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GI510-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GI510-E3/54 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for GI510-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI510-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GI510-E3/54?
You can fill out our help required form which you can use to request a quote for GI510-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.