Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-Off-On |
Switch Mounting | Through Hole |
Product Range | G Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 4A, 250V, Thd | Newark Electronics |
SLIDE SWITCH G TELECOM GRADE | APEM Components GH39Y010001 | RS Americas |
Where can I find additional details, specifications and documents for a GH39Y010001?
Additional datasheets, footprints and schematics for GH39Y010001 are listed on our Part Details page. You can also find images and similar parts to GH39Y010001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GH39Y010001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GH39Y010001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GH39Y010001 fall under?
The GH39Y010001 is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to GH39Y010001 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GH39Y010001 you can contact the distributor directly for product support, shipping queries etc.
Is the GH39Y010001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GH39Y010001 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for GH39Y010001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GH39Y010001 often in real-time on the comparison pages.
What if I can't find stock of GH39Y010001?
You can fill out our help required form which you can use to request a quote for GH39Y010001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.