Status: | Unknown |
---|---|
Series: | GiGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,370
in stock
|
Buy Now | |
element14
from US$0.06
|
1,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
130,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0430
|
-
|
Buy Now | |
Avnet America
from US$0.0453
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | GiGuard Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 16V |
Diode Case Style | 0402 |
No. of Pins | - |
Breakdown Voltage Min | 5.2V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 60W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 60W, 5V, Bidir, 0402 Rohs Compliant: Yes |Kyocera Avx GG0402055R042P | Newark Electronics |
TVS DIODE, 60W, 5V, BIDIR, 0402 | Farnell |
Diode TVS Single Bi-Dir 5V 60W 2-Pin 0402 T/R | Avnet Abacus |
ESD Protection BI 5V 4A 0402 | Rutronik |
ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0402(1006Metric) T/R | Future Electronics |
ESD PROTECTION DIODE 5V 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a GG0402055R042P?
Additional datasheets, footprints and schematics for GG0402055R042P are listed on our Part Details page. You can also find images and similar parts to GG0402055R042P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GG0402055R042P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GG0402055R042P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GG0402055R042P fall under?
The GG0402055R042P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to GG0402055R042P when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GG0402055R042P you can contact the distributor directly for product support, shipping queries etc.
Is the GG0402055R042P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GG0402055R042P have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet Abacus and Rutronik have stock available or on a lead time for GG0402055R042P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GG0402055R042P often in real-time on the comparison pages.
What if I can't find stock of GG0402055R042P?
You can fill out our help required form which you can use to request a quote for GG0402055R042P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.