Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 30A |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(Rrm), Silicon, Do-214Ba |Vishay GF1MHE3/67A | Newark Electronics |
Where can I find additional details, specifications and documents for a GF1MHE3/67A?
Additional datasheets, footprints and schematics for GF1MHE3/67A are listed on our Part Details page. You can also find images and similar parts to GF1MHE3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1MHE3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1MHE3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1MHE3/67A fall under?
The GF1MHE3/67A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GF1MHE3/67A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1MHE3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the GF1MHE3/67A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GF1MHE3/67A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GF1MHE3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1MHE3/67A often in real-time on the comparison pages.
What if I can't find stock of GF1MHE3/67A?
You can fill out our help required form which you can use to request a quote for GF1MHE3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.