Status: | Unknown |
---|---|
Series: | GF1M Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
36,020
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
216,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
204,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
162,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
10,443
in stock
|
Buy Now | |
element14
from US$0.29
|
10,443
in stock
|
Buy Now | |
Farnell
from US$0.27
|
10,443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
7,109
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
810
in stock
|
Buy Now | |
EBV Elektronik
-
|
19,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins, 2 Pin |
Product Range | GF1M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Ultrafast Recovery |
External Depth | 2.9mm |
External Length / Height | 3mm |
External Width | 5.74mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 2µs |
SMD Marking | GM |
1.0A 1KV STD DO214BA | TTI Europe |
GF1M Series 1000 V 1 A Surface Mount Glass Passivated Rectifier - DO-214BA | Future Electronics |
SI-DIODE 1A 1000V GF1 | Rutronik |
GF1M-E3 | RS |
Diode Switching 1KV 1A 2-Pin DO-214BA T/R | Avnet America |
Diode, Standard, 1A, 1000V, Surface Mount- Smd | Newark Electronics |
DIODE, STANDARD, 1A, 1000V, SMD | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Glass Passivated Rectifier 1kV 1A DO-214BA | Distrelec |
Where can I find additional details, specifications and documents for a GF1M-E3/67A?
Additional datasheets, footprints and schematics for GF1M-E3/67A are listed on our Part Details page. You can also find images and similar parts to GF1M-E3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1M-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1M-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1M-E3/67A fall under?
The GF1M-E3/67A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GF1M-E3/67A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1M-E3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the GF1M-E3/67A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1M-E3/67A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and Avnet America have stock available or on a lead time for GF1M-E3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1M-E3/67A often in real-time on the comparison pages.
What if I can't find stock of GF1M-E3/67A?
You can fill out our help required form which you can use to request a quote for GF1M-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.