Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GF1K |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Standard Diode, 1A, 800V, Do-214Ac | Newark Electronics |
GF1K Series 800 V 2 â•¡s Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Diode Switching 800V 1A 2-Pin DO-214AC T/R | Avnet America |
RECTIFIER, SINGLE, 1A, 800V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a GF1K?
Additional datasheets, footprints and schematics for GF1K are listed on our Part Details page. You can also find images and similar parts to GF1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1K fall under?
The GF1K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GF1K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1K you can contact the distributor directly for product support, shipping queries etc.
Is the GF1K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GF1K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for GF1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1K often in real-time on the comparison pages.
What if I can't find stock of GF1K?
You can fill out our help required form which you can use to request a quote for GF1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.