Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,243
in stock
|
Buy Now | |
element14
from US$0.12
|
4,243
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,243
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GF1J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 600 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Diode, Rectifier, 1A, 600V, Sma | Newark Electronics |
Repetitive Reverse Voltage Vrrm Max:600V | element14 |
DIODE, RECTIFIER, 1A, 600V, SMA | Farnell |
Diode, Fairchild, GF1J | RS |
GF1 Series 1 A General Purpose Surface Mount Ultrafast Rectifier - SMA | Future Electronics |
Diode Switching 600V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a GF1J?
Additional datasheets, footprints and schematics for GF1J are listed on our Part Details page. You can also find images and similar parts to GF1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1J fall under?
The GF1J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GF1J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1J you can contact the distributor directly for product support, shipping queries etc.
Is the GF1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GF1J have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GF1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1J often in real-time on the comparison pages.
What if I can't find stock of GF1J?
You can fill out our help required form which you can use to request a quote for GF1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.