Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
13,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
175,726
in stock
|
Buy Now | |
element14
from US$0.20
|
175,726
in stock
|
Buy Now | |
Farnell
from US$0.19
|
175,726
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GF1B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Rectifier Diode, Single, 100 V, 1 A, 1 V, 30 A, 175 C Rohs Compliant: Yes |Onsemi GF1B | Newark Electronics |
DIODE, RECT, 1A, 100V, DO-214BA | element14 |
Diode, Fairchild, GF1B | RS |
GF1B Series 100 V 1 A Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
Diode Switching 100V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a GF1B?
Additional datasheets, footprints and schematics for GF1B are listed on our Part Details page. You can also find images and similar parts to GF1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1B fall under?
The GF1B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GF1B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1B you can contact the distributor directly for product support, shipping queries etc.
Is the GF1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GF1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GF1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1B often in real-time on the comparison pages.
What if I can't find stock of GF1B?
You can fill out our help required form which you can use to request a quote for GF1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.