Status: | Unknown |
---|---|
Series: | GF1A Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
4,840
in stock
|
Buy Now | |
element14
from US$0.13
|
78,966
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
70,425
in stock
|
Buy Now | |
Farnell
from US$0.14
|
70,425
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,698
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,295
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins |
Product Range | GF1A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 2.9mm |
External Length / Height | 3mm |
External Width | 5.74mm |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
SMD Marking | GA |
DIODE, STANDARD, 1A, 50V, SMD | element14 |
Rectifier Diode, Single, 50 V, 1 A, 1.1 V, 30 A, 175 C Rohs Compliant: Yes |Vishay GF1A-E3/67A | Newark Electronics |
1.0A 50V UF DO214BA | TTI Europe |
Diode Switching 50V 1A 2-Pin DO-214BA T/R | Avnet America |
GF1A-E3 | RS |
Vishay Glass Passivated Rectifier 50V 1A DO-214BA | Distrelec |
GF1A Series 50 V 1 A Surface Mount Glass Passivated Rectifier - DO-214BA | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE 1A 50V GF1 | Rutronik |
Where can I find additional details, specifications and documents for a GF1A-E3/67A?
Additional datasheets, footprints and schematics for GF1A-E3/67A are listed on our Part Details page. You can also find images and similar parts to GF1A-E3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1A-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1A-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1A-E3/67A fall under?
The GF1A-E3/67A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GF1A-E3/67A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1A-E3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the GF1A-E3/67A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1A-E3/67A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Avnet America have stock available or on a lead time for GF1A-E3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1A-E3/67A often in real-time on the comparison pages.
What if I can't find stock of GF1A-E3/67A?
You can fill out our help required form which you can use to request a quote for GF1A-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.