Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Row Pitch | 7.6mm |
RoHS Compliant | Yes |
Gds04S04=Dip Sw,slide,smt |Alcoswitch Te Connectivity GDS04S04 | Newark Electronics |
GDS04S04=DIP SW SLIDE SMT | Rapid Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.025A 24VDC Gull Wing 2.54mm SMD | Avnet America |
Where can I find additional details, specifications and documents for a GDS04S04?
Additional datasheets, footprints and schematics for GDS04S04 are listed on our Part Details page. You can also find images and similar parts to GDS04S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS04S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS04S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS04S04 fall under?
The GDS04S04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDS04S04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS04S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS04S04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDS04S04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for GDS04S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS04S04 often in real-time on the comparison pages.
What if I can't find stock of GDS04S04?
You can fill out our help required form which you can use to request a quote for GDS04S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.