Status: | Unknown |
---|---|
Series: | GDS Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.49
|
1,451
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
1,451
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
1,451
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Contact Configuration | SPST |
Switch Mounting | SMD |
Product Range | GDS Series |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Switch Actuator Style | Slide |
Gds0404=Dip Sw,slide,thru/Hl |Alcoswitch Te Connectivity GDS0404 | Newark Electronics |
GDS0404=DIP SW SLIDE THRU/HL | Rapid Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,4 positions, slide, 1825006-5 | TE Connectivity GDS0404 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a GDS0404?
Additional datasheets, footprints and schematics for GDS0404 are listed on our Part Details page. You can also find images and similar parts to GDS0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS0404 fall under?
The GDS0404 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDS0404 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS0404 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS0404 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for GDS0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS0404 often in real-time on the comparison pages.
What if I can't find stock of GDS0404?
You can fill out our help required form which you can use to request a quote for GDS0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.