Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Switch, Dip, 2 Position, Spst, Flush Slide | Newark Electronics |
SWITCH, DIL 2 WAY | element14 |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a GDS0204?
Additional datasheets, footprints and schematics for GDS0204 are listed on our Part Details page. You can also find images and similar parts to GDS0204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS0204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS0204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS0204 fall under?
The GDS0204 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDS0204 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS0204 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS0204 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDS0204 have stock available?
Authorised distributors including Newark Electronics, element14 and TTI Europe have stock available or on a lead time for GDS0204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS0204 often in real-time on the comparison pages.
What if I can't find stock of GDS0204?
You can fill out our help required form which you can use to request a quote for GDS0204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.