Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
21,540
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
21,540
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
21,540
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
element14
from US$3.40
|
-
|
Buy Now | |
TE Store
from US$5.36
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Dip Switch Gdh08Sa04 |Alcoswitch Te Connectivity GDH08SA04 | Newark Electronics |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 8 Recessed Rocker 0.025A 24VDC J-Bend SMD Tube | Avnet America |
Switch, Dip Switch, itch Gdh08Sa04 | TE Connectivity GDH08SA04 | RS Americas |
SWITCH, DIP, 8 POSITION, SPST, RECESSED, 25mA | element14 |
Special Order: DIP SWITCH GDH08SA04 Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: GDH08SA04 | Internal Number: 1977830-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a GDH08SA04?
Additional datasheets, footprints and schematics for GDH08SA04 are listed on our Part Details page. You can also find images and similar parts to GDH08SA04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH08SA04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH08SA04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH08SA04 fall under?
The GDH08SA04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH08SA04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH08SA04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH08SA04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH08SA04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for GDH08SA04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH08SA04 often in real-time on the comparison pages.
What if I can't find stock of GDH08SA04?
You can fill out our help required form which you can use to request a quote for GDH08SA04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.