Status: | Unknown |
---|---|
Series: | GDH Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
1,003
in stock
|
Buy Now | |
element14
from US$1.89
|
3,322
in stock
|
Buy Now | |
Farnell
from US$1.67
|
3,322
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
2,358
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
2,358
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | GDH Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat |
Actuator Type | Recessed Rocker |
Contact Current @ Contact Voltage DC Max | 25mA |
Contact Current Rating | 25mA |
Contact Resistance | 100mohm |
External Length / Height | 2.3mm |
External Width | 6.2mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1.27mm |
Length | 11.92mm |
No. of Mechanical Operations | 1000 |
No. of Positions | 8Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pin Configuration | DIL |
Pitch Spacing | 1.27mm |
Row Pitch | 7.6mm |
SWITCH, 8WAY, SPST, RECESSED ACTUATOR | element14 |
GDH08S04=DIP SWITCH | Rapid Electronics |
8way half pitch surface mount DIL switch | RS |
Dip Switch | Newark Electronics |
Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Switch, DIP, 8 Position, Recessed Rocker, SPST, Surface Mount | TE Connectivity GDH08S04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH08S04?
Additional datasheets, footprints and schematics for GDH08S04 are listed on our Part Details page. You can also find images and similar parts to GDH08S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH08S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH08S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH08S04 fall under?
The GDH08S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH08S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH08S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH08S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH08S04 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for GDH08S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH08S04 often in real-time on the comparison pages.
What if I can't find stock of GDH08S04?
You can fill out our help required form which you can use to request a quote for GDH08S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.