Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Gdh06Str04=Dip Switch |Alcoswitch Te Connectivity GDH06STR04 | Newark Electronics |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
Switch DIP ON OFF SPST 6 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a GDH06STR04?
Additional datasheets, footprints and schematics for GDH06STR04 are listed on our Part Details page. You can also find images and similar parts to GDH06STR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH06STR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH06STR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH06STR04 fall under?
The GDH06STR04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDH06STR04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH06STR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH06STR04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDH06STR04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for GDH06STR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH06STR04 often in real-time on the comparison pages.
What if I can't find stock of GDH06STR04?
You can fill out our help required form which you can use to request a quote for GDH06STR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.