Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.99
|
1,352
in stock
|
Buy Now | |
TE Store
from US$3.73
|
8,455
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
1,352
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,352
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$4.92
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
DIP SWITCH GDH06SATR04 Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 6 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: GDH06SATR04 | Internal Number: 1977831-3 | TE Connectivity | TE Store |
Dip Switch Gdh06Satr04 |Alcoswitch Te Connectivity GDH06SATR04 | Newark Electronics |
DIP Switches/SIP Switches SPST 6POS DIP Rocker | Rapid Electronics |
Switch DIP OFF ON SPST 6 Recessed Rocker 0.025A 24VDC J-Bend SMD T/R | Avnet America |
Alcoswitch, Switch Dip 6 position Half Pitch | TE Connectivity GDH06SATR04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH06SATR04?
Additional datasheets, footprints and schematics for GDH06SATR04 are listed on our Part Details page. You can also find images and similar parts to GDH06SATR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH06SATR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH06SATR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH06SATR04 fall under?
The GDH06SATR04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDH06SATR04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH06SATR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH06SATR04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDH06SATR04 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for GDH06SATR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH06SATR04 often in real-time on the comparison pages.
What if I can't find stock of GDH06SATR04?
You can fill out our help required form which you can use to request a quote for GDH06SATR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.