Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Dip Switch Gdh06Sa04 |Alcoswitch Te Connectivity GDH06SA04 | Newark Electronics |
Switch DIP OFF ON SPST 6 Recessed Rocker 0.025A 24VDC J-Bend SMD Tube | Avnet America |
Switch, Dip Switch, itch Gdh06Sa04 | TE Connectivity GDH06SA04 | RS Americas |
Special Order: DIP SWITCH GDH06SA04 Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 6 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: GDH06SA04 | Internal Number: 1977830-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a GDH06SA04?
Additional datasheets, footprints and schematics for GDH06SA04 are listed on our Part Details page. You can also find images and similar parts to GDH06SA04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH06SA04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH06SA04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH06SA04 fall under?
The GDH06SA04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDH06SA04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH06SA04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH06SA04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDH06SA04 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for GDH06SA04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH06SA04 often in real-time on the comparison pages.
What if I can't find stock of GDH06SA04?
You can fill out our help required form which you can use to request a quote for GDH06SA04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.