Status: | Unknown |
---|---|
Series: | GDH Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
4,117
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
873
in stock
|
Buy Now | |
element14
from US$2.09
|
873
in stock
|
Buy Now | |
Farnell
from US$2.68
|
873
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
349
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | GDH Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Recessed Rocker |
Contact Current @ Contact Voltage DC Max | 25mA |
Contact Current Rating | 25mA |
Contact Resistance | 100mohm |
External Length / Height | 2.3mm |
External Width | 6.2mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1.27mm |
Length | 8.75mm |
No. of Mechanical Operations | 1000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pitch Spacing | 1.27mm |
Row Pitch | 7.6mm |
DIP Switches/SIP Switches Half Pitch 6 Pos | Rapid Electronics |
Dip Switch, 6Pos, Spst, Rocker | Newark Electronics |
SWITCH, DIL, 6WAY | element14 |
6way half pitch surface mount DIL switch | RS |
Switch DIP ON OFF SPST 6 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Switch, DIP, 6 Position, SPST, 25 mA, PCB, Low Profile, Gull Wing | TE Connectivity GDH06S04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH06S04?
Additional datasheets, footprints and schematics for GDH06S04 are listed on our Part Details page. You can also find images and similar parts to GDH06S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH06S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH06S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH06S04 fall under?
The GDH06S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH06S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH06S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH06S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH06S04 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for GDH06S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH06S04 often in real-time on the comparison pages.
What if I can't find stock of GDH06S04?
You can fill out our help required form which you can use to request a quote for GDH06S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.