Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Switch, Dip, 4 Position, Spst, Recessed, 25Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a GDH04SATR04?
Additional datasheets, footprints and schematics for GDH04SATR04 are listed on our Part Details page. You can also find images and similar parts to GDH04SATR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH04SATR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH04SATR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH04SATR04 fall under?
The GDH04SATR04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDH04SATR04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH04SATR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH04SATR04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDH04SATR04 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for GDH04SATR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH04SATR04 often in real-time on the comparison pages.
What if I can't find stock of GDH04SATR04?
You can fill out our help required form which you can use to request a quote for GDH04SATR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.