Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.18
|
No stock
|
Buy Now | |
element14
from US$1.89
|
5,179
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
226
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
TE Store
from US$3.60
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
DIP Switches/SIP Switches SPST 4POS DIP Rocker | Rapid Electronics |
Switch, Dip, 4 Position, Spst, Recessed, 25Ma | Newark Electronics |
Switch DIP OFF ON SPST 4 Recessed Rocker 0.025A 24VDC J-Bend SMD Tube | Avnet America |
Switch, Dip Switch, itch Gdh04Sa04 | TE Connectivity GDH04SA04 | RS Americas |
Special Order: DIP SWITCH GDH04SA04 Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: GDH04SA04 | Internal Number: 1977830-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a GDH04SA04?
Additional datasheets, footprints and schematics for GDH04SA04 are listed on our Part Details page. You can also find images and similar parts to GDH04SA04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH04SA04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH04SA04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH04SA04 fall under?
The GDH04SA04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to GDH04SA04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH04SA04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH04SA04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDH04SA04 have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for GDH04SA04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH04SA04 often in real-time on the comparison pages.
What if I can't find stock of GDH04SA04?
You can fill out our help required form which you can use to request a quote for GDH04SA04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.