| Status: | Unknown |
|---|---|
| Series: | GCM Series |
| RoHS: | Unknown |
Prices starting from US$0.0018
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.0024
|
1,520,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0023
|
1,220,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0026
|
540,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0022
|
280,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0049
|
75,726
in stock
|
Buy Now |
|
CoreStaff
from US$0.0050
|
55,559
in stock
|
Buy Now |
|
RS
from US$0.0040
|
34,500
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0031
|
30,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0080
|
28,724
in stock
|
Buy Now |
|
TME
from US$0.0020
|
27,790
in stock
|
Buy Now |
|
Avnet Abacus
-
|
4,590,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0018
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0026
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 2200pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | GCM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | AEC-Q200 |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| SMD Multilayer Ceramic Capacitor, 2200 pF, 50 V, 0402 [1005 Metric], ? 10%, X7R | Avnet America |
| 2200PF 50V 10% 0402 | TTI Americas |
| 0402 2.2 nF 50V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
| 2200PF 50V 10% 0402 | TTI Europe |
| Cap. MLCC Automotive 0402 2.2nF 50V X7R | RS |
| Cap, 2200Pf, 50V, 10%, X7R, 0402 | Newark Electronics |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 2200 pF, 50 V, 0402 [1005 Metric], � 10%, X7R | Avnet Abacus |
| KC 2,2nF 0402 10% 50V X7R AECQ | Rutronik |
| 2200PF 50V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GCM155R71H222KA37D?
Additional datasheets, footprints and schematics for GCM155R71H222KA37D are listed on our Part Details page. You can also find images and similar parts to GCM155R71H222KA37D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM155R71H222KA37D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM155R71H222KA37D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM155R71H222KA37D fall under?
The GCM155R71H222KA37D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM155R71H222KA37D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM155R71H222KA37D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM155R71H222KA37D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM155R71H222KA37D have stock available?
Authorised distributors including Avnet America, TTI Americas, Future Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for GCM155R71H222KA37D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM155R71H222KA37D often in real-time on the comparison pages.
What if I can't find stock of GCM155R71H222KA37D?
You can fill out our help required form which you can use to request a quote for GCM155R71H222KA37D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.