Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Prices starting from US$0.0033
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0039
|
9,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.0044
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
9,260
in stock
|
Buy Now | |
element14
from US$0.0059
|
9,260
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
-
|
Buy Now | |
Avnet America
from US$0.0046
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201 Rohs Compliant: Yes |Murata GCM033R71E471KA03D | Newark Electronics |
CAP, AEC-Q200, 470PF, 25V, MLCC, 0201 | element14 |
Cap Ceramic 470pF 25V X7R 10% Pad SMD 0201 125â–‘C . T/R | Future Electronics |
Multilayer Ceramic Capacitor, 470 pF, 25 V, ± 10%, X7R, 0201 [0603 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a GCM033R71E471KA03D?
Additional datasheets, footprints and schematics for GCM033R71E471KA03D are listed on our Part Details page. You can also find images and similar parts to GCM033R71E471KA03D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM033R71E471KA03D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM033R71E471KA03D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM033R71E471KA03D fall under?
The GCM033R71E471KA03D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCM033R71E471KA03D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM033R71E471KA03D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM033R71E471KA03D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM033R71E471KA03D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for GCM033R71E471KA03D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM033R71E471KA03D often in real-time on the comparison pages.
What if I can't find stock of GCM033R71E471KA03D?
You can fill out our help required form which you can use to request a quote for GCM033R71E471KA03D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.