Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0441
|
3,440
in stock
|
Buy Now | |
TTI Europe
from US$0.0204
|
492,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0262
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0250
|
5,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,440
in stock
|
Buy Now | |
element14
from US$0.0462
|
3,440
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0343
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1000PF 100V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100volts 1000pF X7R 10% Soft T | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant: Yes |Murata GCJ188R72A102KA01D | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a GCJ188R72A102KA01D?
Additional datasheets, footprints and schematics for GCJ188R72A102KA01D are listed on our Part Details page. You can also find images and similar parts to GCJ188R72A102KA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCJ188R72A102KA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCJ188R72A102KA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCJ188R72A102KA01D fall under?
The GCJ188R72A102KA01D is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to GCJ188R72A102KA01D when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCJ188R72A102KA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GCJ188R72A102KA01D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GCJ188R72A102KA01D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for GCJ188R72A102KA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCJ188R72A102KA01D often in real-time on the comparison pages.
What if I can't find stock of GCJ188R72A102KA01D?
You can fill out our help required form which you can use to request a quote for GCJ188R72A102KA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.