Status: | Unknown |
---|---|
Series: | GCG Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,668
in stock
|
Buy Now | |
element14
from US$0.22
|
1,668
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,668
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | GCG Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant: Yes |Murata GCG31CR71E475JA01L | Newark Electronics |
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206 | element14 |
MLCC SMD 1206 4.7uF 25V X7R 5% Automotiv | RS |
1206 25V 4.7uF X7R 5% AgPd termination conductive glue mounting | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 5%, X7R, 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, � 5%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GCG31CR71E475JA01L?
Additional datasheets, footprints and schematics for GCG31CR71E475JA01L are listed on our Part Details page. You can also find images and similar parts to GCG31CR71E475JA01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCG31CR71E475JA01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCG31CR71E475JA01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCG31CR71E475JA01L fall under?
The GCG31CR71E475JA01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCG31CR71E475JA01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCG31CR71E475JA01L you can contact the distributor directly for product support, shipping queries etc.
Is the GCG31CR71E475JA01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCG31CR71E475JA01L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GCG31CR71E475JA01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCG31CR71E475JA01L often in real-time on the comparison pages.
What if I can't find stock of GCG31CR71E475JA01L?
You can fill out our help required form which you can use to request a quote for GCG31CR71E475JA01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.