Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M32 x 1.5 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | - |
IP / NEMA Rating | IP67 |
Cable Gland, M32x1.5, Clamping 14-18 mm, Nylon, Black, NBR Seal, GC1000 Series | Davies Molding GC1000-E | RS Americas |
Cable Gland, Nylon, 18Mm, Ip67 | Newark Electronics |
CABLE GLAND, NYLON, 18MM, IP67 | element14 |
Where can I find additional details, specifications and documents for a GC1000-E?
Additional datasheets, footprints and schematics for GC1000-E are listed on our Part Details page. You can also find images and similar parts to GC1000-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC1000-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC1000-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC1000-E fall under?
The GC1000-E is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to GC1000-E when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC1000-E you can contact the distributor directly for product support, shipping queries etc.
Is the GC1000-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC1000-E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for GC1000-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC1000-E often in real-time on the comparison pages.
What if I can't find stock of GC1000-E?
You can fill out our help required form which you can use to request a quote for GC1000-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.