Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 x 1.5 |
Cable Diameter Min | 7mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | - |
IP / NEMA Rating | IP67 |
Product Range | - |
Cable Gland, Nylon, 12Mm, Ip67 | Newark Electronics |
CABLE GLAND, NYLON, 12MM, IP67 | element14 |
Cable Gland, M20x1.5, Clamping 8-12 mm, Nylon, Black, NBR Seal, GC1000 Series | Davies Molding GC1000-C | RS Americas |
Where can I find additional details, specifications and documents for a GC1000-C?
Additional datasheets, footprints and schematics for GC1000-C are listed on our Part Details page. You can also find images and similar parts to GC1000-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC1000-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC1000-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC1000-C fall under?
The GC1000-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to GC1000-C when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC1000-C you can contact the distributor directly for product support, shipping queries etc.
Is the GC1000-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC1000-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for GC1000-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC1000-C often in real-time on the comparison pages.
What if I can't find stock of GC1000-C?
You can fill out our help required form which you can use to request a quote for GC1000-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.