GBUE2560-M3/P Vishay Intertechnology Parts by Vishay Intertechnology

DIODE BRIDGE RECT 1-PH 25A SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for Farnell
Farnell
from US$2.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.26
-
Buy Now
Logo for element14
element14
from US$2.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.38
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 25A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 920mV
No. of Pins 4Pins
Operating Temperature Max 175°C
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 25A, Sip | Newark Electronics
Diode Rectifier Bridge Single 600V 4.9A 4-Pin Case GBU Tube | Avnet America
DIODE, BRIDGE RECT, 1-PH, 25A, SIP | element14
25A 600V BR GBU | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBUE2560-M3/P?

Additional datasheets, footprints and schematics for GBUE2560-M3/P are listed on our Part Details page. You can also find images and similar parts to GBUE2560-M3/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBUE2560-M3/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBUE2560-M3/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBUE2560-M3/P fall under?

The GBUE2560-M3/P is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to GBUE2560-M3/P when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBUE2560-M3/P you can contact the distributor directly for product support, shipping queries etc.

Is the GBUE2560-M3/P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBUE2560-M3/P have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for GBUE2560-M3/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBUE2560-M3/P often in real-time on the comparison pages.

What if I can't find stock of GBUE2560-M3/P?

You can fill out our help required form which you can use to request a quote for GBUE2560-M3/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay