Status: | Unknown |
---|---|
Series: | GBU6A, GBU6B, GBU6D, GBU6G, GBU6J, GBU6K, GBU6M |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
2,025
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
14,620
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, switching mode? power supply, adapter, audio equipment, and home? appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
8.0A 1KV BR GBU | TTI Europe |
Bridge Rectifier Diode 8A 1KV GBU | RS |
GBU8M Series 1 kV 8 A Glass Passivated Single Phase Bridge Rectifier - GBU | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 8A, 1Kv, Gbu-4 | Newark Electronics |
Diode Rectifier Bridge Single 1KV 8A 4-Pin Case GBU Tube | Avnet America |
Where can I find additional details, specifications and documents for a GBU8M-E3/45?
Additional datasheets, footprints and schematics for GBU8M-E3/45 are listed on our Part Details page. You can also find images and similar parts to GBU8M-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8M-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8M-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8M-E3/45 fall under?
The GBU8M-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU8M-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8M-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8M-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU8M-E3/45 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for GBU8M-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8M-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GBU8M-E3/45?
You can fill out our help required form which you can use to request a quote for GBU8M-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.