Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Avnet America
from US$0.58
|
16,278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,411
in stock
|
Buy Now | |
SOS electronic
from US$0.16
|
400
in stock
|
Buy Now | |
Conrad
from US$0.45
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
151
in stock
|
Buy Now | |
element14
from US$0.62
|
151
in stock
|
Buy Now | |
Farnell
from US$0.63
|
151
in stock
|
Buy Now | |
Avnet Silica
-
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 175 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU6M |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 6 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 175 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Diode Rectifier Bridge Single 1KV 6A 4-Pin Case GBU Rail | Avnet America |
Bridge Rectifier Diode, Single, 1 Kv, 6 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU6M | Newark Electronics |
BRIDGE RECTIFIER, 6A, 100V, GBU | element14 |
Rectifier, Fairchild, GBU6M | RS |
GBU6M Series 1000 V 3.8 A Glass Passivated Single-Phase Bridge Rectifier -GBU-4L | Future Electronics |
Where can I find additional details, specifications and documents for a GBU6M?
Additional datasheets, footprints and schematics for GBU6M are listed on our Part Details page. You can also find images and similar parts to GBU6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU6M fall under?
The GBU6M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU6M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU6M you can contact the distributor directly for product support, shipping queries etc.
Is the GBU6M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU6M have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, SOS electronic, Conrad and Newark Electronics have stock available or on a lead time for GBU6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU6M often in real-time on the comparison pages.
What if I can't find stock of GBU6M?
You can fill out our help required form which you can use to request a quote for GBU6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.