Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
437
in stock
|
Buy Now | |
Avnet Asia
from US$1.45
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
437
in stock
|
Buy Now | |
element14
from US$0.62
|
437
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
260
in stock
|
Buy Now | |
Conrad
from US$0.46
|
193
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 175 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU6B |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 6 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 175 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Diode Rectifier Bridge Single 100V 6A 4-Pin Case GBU Rail | Avnet Asia |
Bridge Rectifier Diode, Single, 100 V, 6 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU6B | Newark Electronics |
No. of Phases:Single Phase | element14 |
BRIDGE RECTIFIER, 6A, 100V, GBU | Farnell |
GBU6B Series 6 A 100 V Through Hole Glass Passivated Bridge Rectifier - GBU-4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Rectifier Case Style | GBU |
---|---|
Diode Mounting Type | Through Hole |
Forward Current If(AV) | 6A |
Forward Voltage VF Max | 1.1V |
No. of Phases | Single |
No. of Pins | 4 |
Operating Temperature Max | 150°C |
Where can I find additional details, specifications and documents for a GBU6B?
Additional datasheets, footprints and schematics for GBU6B are listed on our Part Details page. You can also find images and similar parts to GBU6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU6B fall under?
The GBU6B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU6B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU6B you can contact the distributor directly for product support, shipping queries etc.
Is the GBU6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU6B have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GBU6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU6B often in real-time on the comparison pages.
What if I can't find stock of GBU6B?
You can fill out our help required form which you can use to request a quote for GBU6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.