Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
4.0A 400V BR GBU | TTI Europe |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 400V 4A 4-Pin Case GBU Tube | EBV Elektronik |
Bridge Rectifier, Single Phase, 4A, 400V Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a GBU4G-E3/45?
Additional datasheets, footprints and schematics for GBU4G-E3/45 are listed on our Part Details page. You can also find images and similar parts to GBU4G-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4G-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4G-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4G-E3/45 fall under?
The GBU4G-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU4G-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4G-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4G-E3/45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GBU4G-E3/45 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for GBU4G-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4G-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GBU4G-E3/45?
You can fill out our help required form which you can use to request a quote for GBU4G-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.