Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
GBU4D Series 200V 150 A Glass Passivated Single-Phase Bridge Rectifier - GBU-4 | Future Electronics |
Bridge Rectifier, Single Phase, 4A, 200V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Bulk | Avnet America |
4.0A 200V BR GBU | TTI Europe |
Where can I find additional details, specifications and documents for a GBU4D-E3/51?
Additional datasheets, footprints and schematics for GBU4D-E3/51 are listed on our Part Details page. You can also find images and similar parts to GBU4D-E3/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4D-E3/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4D-E3/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4D-E3/51 fall under?
The GBU4D-E3/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU4D-E3/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4D-E3/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4D-E3/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU4D-E3/51 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for GBU4D-E3/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4D-E3/51 often in real-time on the comparison pages.
What if I can't find stock of GBU4D-E3/51?
You can fill out our help required form which you can use to request a quote for GBU4D-E3/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.