Status: | Unknown |
---|---|
Series: | GBPC6 Series |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
4,200
in stock
|
Buy Now | |
element14
from US$1.50
|
3,346
in stock
|
Buy Now | |
Farnell
from US$1.45
|
3,346
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC6 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
6.0A 1KV BR GBPC6 | TTI Europe |
BRIDGE RECTIFIER, 1PH, 6A, 1KV, GBPC-4 | element14 |
DiodeRectifierBridgeSingle1KV6A4-Pin | RS |
Bridge Rectifier Diode, Single, 1 Kv, 6 A, Module, 1 V, 4 Rohs Compliant: Yes |Vishay GBPC610-E4/51 | Newark Electronics |
GBPC610 Series 1000V 6 A Glass Passivated Single Phase Bridge Rectifier - GBPC-6 | Future Electronics |
Diode Rectifier Bridge Single 1KV 6A 4-Pin Case GBPC6 Bulk | Avnet America |
GBPC610-E4/51, Bridge Rectifier, 6A 1000V, 4-Pin GBPC | Siliconix / Vishay GBPC610-E4/51 | RS Americas |
Where can I find additional details, specifications and documents for a GBPC610-E4/51?
Additional datasheets, footprints and schematics for GBPC610-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC610-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC610-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC610-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC610-E4/51 fall under?
The GBPC610-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC610-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC610-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC610-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC610-E4/51 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for GBPC610-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC610-E4/51 often in real-time on the comparison pages.
What if I can't find stock of GBPC610-E4/51?
You can fill out our help required form which you can use to request a quote for GBPC610-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.