Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.35
|
No stock
|
Buy Now | |
Future Electronics
from US$1.47
|
12,800
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
1,100
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
364
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
GBPC Series 800V 175 A Glass Passivated Single-Phase Bridge Rectifier - GBPC6 | Future Electronics |
6.0A 800V BR GBPC6 | TTI Europe |
BRIDGE-RECT. 6A 800V GBPC | Rutronik |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBPC6 Bulk | EBV Elektronik |
Bridge Rectifier, Single Phase, 6A, 800V Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC608-E4/51?
Additional datasheets, footprints and schematics for GBPC608-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC608-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC608-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC608-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC608-E4/51 fall under?
The GBPC608-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC608-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC608-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC608-E4/51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GBPC608-E4/51 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for GBPC608-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC608-E4/51 often in real-time on the comparison pages.
What if I can't find stock of GBPC608-E4/51?
You can fill out our help required form which you can use to request a quote for GBPC608-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.