Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
1,455
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
1,279
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
386
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DiodeRectifierBridgeSingle600V6A4-Pin | RS |
GBPC Series 600V 175 A Glass Passivated Single-Phase Bridge Rectifier - GBPC6 | Future Electronics |
6.0A 600V BR GBPC6 | TTI Europe |
Bridge Rectifier, Single Phase, 6A, 600V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 600V 6A 4-Pin Case GBPC6 Bulk | Avnet America |
GBPC606-E4/51, Bridge Rectifier, 6A 600V, 4-Pin GBPC | Siliconix / Vishay GBPC606-E4/51 | RS Americas |
Where can I find additional details, specifications and documents for a GBPC606-E4/51.?
Additional datasheets, footprints and schematics for GBPC606-E4/51. are listed on our Part Details page. You can also find images and similar parts to GBPC606-E4/51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC606-E4/51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC606-E4/51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC606-E4/51. fall under?
The GBPC606-E4/51. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC606-E4/51. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC606-E4/51. you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC606-E4/51. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GBPC606-E4/51. have stock available?
Authorised distributors including RS, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for GBPC606-E4/51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC606-E4/51. often in real-time on the comparison pages.
What if I can't find stock of GBPC606-E4/51.?
You can fill out our help required form which you can use to request a quote for GBPC606-E4/51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.