Status: | Unknown |
---|---|
Series: | GBPC5 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC5 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 11.23mm |
Case Temperature Tc | 55°C |
Current Temperature | 55°C |
Diode Mounting Type | Quick Connect |
Diode Type | Bridge Rectifier |
External Depth | 28.8mm |
External Length / Height | 11.1mm |
External Width | 28.8mm |
Fixing Hole Diameter | 5.6mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Output Current Max | 50A |
RMS Input Voltage | 35V |
Voltage Rating VAC | 35V |
Status: | Unknown |
---|---|
Series: | GBPC50 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC50 Series |
SVHC | No SVHC (27-Jun-2018) |
50A, 50V, Standard Bridge Rectifier | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 50V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 50V, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC50005?
Additional datasheets, footprints and schematics for GBPC50005 are listed on our Part Details page. You can also find images and similar parts to GBPC50005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC50005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC50005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC50005 fall under?
The GBPC50005 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC50005 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC50005 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC50005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC50005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for GBPC50005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC50005 often in real-time on the comparison pages.
What if I can't find stock of GBPC50005?
You can fill out our help required form which you can use to request a quote for GBPC50005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.