Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | GBPC-A |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
No. Of Phases:Single Phase | Newark Electronics |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
GBPC35 Series 1200 V 35 A Glass Passivated Single-Phase Bridge Rectifier - GBPC | Future Electronics |
Where can I find additional details, specifications and documents for a GBPC3512A.?
Additional datasheets, footprints and schematics for GBPC3512A. are listed on our Part Details page. You can also find images and similar parts to GBPC3512A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3512A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3512A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3512A. fall under?
The GBPC3512A. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC3512A. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3512A. you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3512A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC3512A. have stock available?
Authorised distributors including Newark Electronics, Conrad and Future Electronics have stock available or on a lead time for GBPC3512A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3512A. often in real-time on the comparison pages.
What if I can't find stock of GBPC3512A.?
You can fill out our help required form which you can use to request a quote for GBPC3512A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.