Status: | Active |
---|---|
Series: | GBPC3510 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.18
|
988
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
3,657
in stock
|
Buy Now | |
element14
from US$3.24
|
3,394
in stock
|
Buy Now | |
Farnell
from US$1.72
|
740
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
315
in stock
|
Buy Now | |
Jameco Electronics
from US$2.95
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC3510 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 35 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 400 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Bridge Rectifier, Single Phase, 35A, 1Kv, Qc | Newark Electronics |
BRIDGE RECTIFIER, 35A 1000V | element14 |
Rectifier, Fairchild, GBPC3510 | RS |
Glass Passivated Single Phase Bridge Rectifier 1KV 35A 4-Pin Case GBPC Bulk | Avnet Silica |
GBPC Series 1 kV 1.1 V 35 A -55â–‘/150 â–‘C Stud Mount Bridge Rectifier - GBPC-1 | Future Electronics |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 1KV, MODULE | Farnell |
Where can I find additional details, specifications and documents for a GBPC3510?
Additional datasheets, footprints and schematics for GBPC3510 are listed on our Part Details page. You can also find images and similar parts to GBPC3510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3510 fall under?
The GBPC3510 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC3510 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3510 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3510 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC3510 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and Distrelec have stock available or on a lead time for GBPC3510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3510 often in real-time on the comparison pages.
What if I can't find stock of GBPC3510?
You can fill out our help required form which you can use to request a quote for GBPC3510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.