Status: | Active |
---|---|
Series: | GBPC3504 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
1,178
in stock
|
Buy Now | |
element14
from US$3.84
|
946
in stock
|
Buy Now | |
Farnell
from US$3.28
|
946
in stock
|
Buy Now | |
Schukat Electronic
from US$2.06
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Avnet Asia
from US$1.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 volts. |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC3504 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 35 |
trr Max (ns) | - |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 400 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Bridge Rectifier, Single Phase, 35A, 400V Qc | Newark Electronics |
BRIDGE RECTIFIER, 35A, 400V | element14 |
Rectifier, Fairchild, GBPC3504 | RS |
GBPC35 Series 400 V 35 A Quick Terminal Bridge Rectifier - GBPC-4 | Future Electronics |
Diode Rectifier Bridge Single 400V 35A 4-Pin Case GBPC Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GBPC3504?
Additional datasheets, footprints and schematics for GBPC3504 are listed on our Part Details page. You can also find images and similar parts to GBPC3504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3504 fall under?
The GBPC3504 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC3504 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3504 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC3504 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for GBPC3504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3504 often in real-time on the comparison pages.
What if I can't find stock of GBPC3504?
You can fill out our help required form which you can use to request a quote for GBPC3504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.