Status: | Unknown |
---|---|
Series: | GBPC12, GBPC15, GBPC25, GBPC35 |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
292
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
657
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
292
in stock
|
Buy Now | |
element14
from US$2.83
|
292
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
80
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E54214 |
Universal 3-way terminals: snap-on, wire wrap-around, or PCB mounting |
Typical IR less than 0.3 µA |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
GBPC12, GBPC15, GBPC25, GBPC35 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Vishay Bridge Rectifier, 1.1kV, 25A, GBPC | Distrelec |
Diode, Bridge Rect, 1-Ph, 1Kv, 25A, Gbpc | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 1KV, 25A, GBPC | element14 |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
GBPC25 Series 25 A 1000 V Quick Connect Single-Phase Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC Bulk | Avnet America |
25A 1KV BR GBPC | TTI Europe |
Where can I find additional details, specifications and documents for a GBPC2510-E4/51?
Additional datasheets, footprints and schematics for GBPC2510-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC2510-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC2510-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2510-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC2510-E4/51 fall under?
The GBPC2510-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC2510-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2510-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC2510-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC2510-E4/51 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for GBPC2510-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC2510-E4/51 often in real-time on the comparison pages.
What if I can't find stock of GBPC2510-E4/51?
You can fill out our help required form which you can use to request a quote for GBPC2510-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.