Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | GBPC-A |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a GBPC2506A.?
Additional datasheets, footprints and schematics for GBPC2506A. are listed on our Part Details page. You can also find images and similar parts to GBPC2506A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC2506A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2506A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC2506A. fall under?
The GBPC2506A. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC2506A. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2506A. you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC2506A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC2506A. have stock available?
There is no stock from authorised distributors for GBPC2506A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC2506A. often in real-time on the comparison pages.
What if I can't find stock of GBPC2506A.?
You can fill out our help required form which you can use to request a quote for GBPC2506A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.