Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 3A, 600V Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC106-E4/51?
Additional datasheets, footprints and schematics for GBPC106-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC106-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC106-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC106-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC106-E4/51 fall under?
The GBPC106-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC106-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC106-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC106-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC106-E4/51 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GBPC106-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC106-E4/51 often in real-time on the comparison pages.
What if I can't find stock of GBPC106-E4/51?
You can fill out our help required form which you can use to request a quote for GBPC106-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.