Status: | Unknown |
---|---|
Series: | GBL005, GBL01, GBL02, GBL04, GBL06, GBL08, GBL10 |
RoHS: | Unknown |
UL recognition file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances application. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
No. Of Phases:Single Phase | Newark Electronics |
GBL10 Series 1000 V 150 A Glass Passivated Single-Phase Bridge Rectifier - GBL-4 | Future Electronics |
Diode Rectifier Bridge Single 1KV 4A 4-Pin Case GBL Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a GBL10-E3/45?
Additional datasheets, footprints and schematics for GBL10-E3/45 are listed on our Part Details page. You can also find images and similar parts to GBL10-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBL10-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBL10-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBL10-E3/45 fall under?
The GBL10-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBL10-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBL10-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GBL10-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBL10-E3/45 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for GBL10-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBL10-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GBL10-E3/45?
You can fill out our help required form which you can use to request a quote for GBL10-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.