Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FM |
---|---|
Data Rate Max | 9.6Kbps |
Frequency Max | 869.5MHz |
Sensitivity dBm | -137dBm |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Transmit Power | 20dBm |
Module Interface | - |
Supply Current | 155mA |
RF Transceiver Applications | Remote Control/Networking/Switching/Traffic Lights |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Module: RF | Transfer Multisort Elektronik |
LORA Telemetry & MODEM Module 16km SMT | RS |
Lora Transceiver, 868Mhz, 9.6Kbps, 16Km | Newark Electronics |
LORA TRANSCEIVER, 868MHZ, 9.6KBPS, 16KM | element14 |
Where can I find additional details, specifications and documents for a GAMMA-868-SO?
Additional datasheets, footprints and schematics for GAMMA-868-SO are listed on our Part Details page. You can also find images and similar parts to GAMMA-868-SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAMMA-868-SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAMMA-868-SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAMMA-868-SO fall under?
The GAMMA-868-SO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to GAMMA-868-SO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAMMA-868-SO you can contact the distributor directly for product support, shipping queries etc.
Is the GAMMA-868-SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAMMA-868-SO have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GAMMA-868-SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAMMA-868-SO often in real-time on the comparison pages.
What if I can't find stock of GAMMA-868-SO?
You can fill out our help required form which you can use to request a quote for GAMMA-868-SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.