G7TC-OC16 DC24V Process Controllers, Programmers & Indicators by Omron

I/O BLOCK, 16 OUTPUTS, 24VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$457.74

Distributor Stock
Logo for Newark
Newark
from US$585.32
132
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$503.56
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$457.74
-
Buy Now
Logo for Sager
Sager
from US$492.45
-
Buy Now

Specifications

Supply Voltage 24V
No. of Digital Outputs 16
RoHS Compliant Yes

Alternative Descriptions

I/O Block, 16 Outputs, 24Vdc | Newark Electronics
Relay Block, 16 Rel. Out, G7Tc7019B ,G7Tc-Oc16 Dc24V | Omron Automation G7TC-OC16 DC24V | RS Americas
RELAY BLOCK, 16 REL. OUT | Avnet America
I/O Modules | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G7TC-OC16 DC24V?

Additional datasheets, footprints and schematics for G7TC-OC16 DC24V are listed on our Part Details page. You can also find images and similar parts to G7TC-OC16 DC24V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G7TC-OC16 DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G7TC-OC16 DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G7TC-OC16 DC24V fall under?

The G7TC-OC16 DC24V is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Output PLCs.

Can I view similar or alternative parts?

You can view similar parts to G7TC-OC16 DC24V when available in the Digital Output PLCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G7TC-OC16 DC24V you can contact the distributor directly for product support, shipping queries etc.

Is the G7TC-OC16 DC24V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G7TC-OC16 DC24V have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for G7TC-OC16 DC24V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G7TC-OC16 DC24V often in real-time on the comparison pages.

What if I can't find stock of G7TC-OC16 DC24V?

You can fill out our help required form which you can use to request a quote for G7TC-OC16 DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay