Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Compliant |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
167
in stock
|
Buy Now | |
Heilind Electronics
from US$4.27
|
1,197
in stock
|
Buy Now | |
RS Americas
from US$5.83
|
1,086
in stock
|
Buy Now | |
Sager
from US$3.79
|
429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.27
|
359
in stock
|
Buy Now | |
element14
from US$3.42
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
102
in stock
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
RELAY GEN PURPOSE SPDT 2A 12V 110152 | Heilind Electronics |
Relay, 3 A, 12 VDC, Low Signal, 1500 VAC at 50/60 Hz, 1 Form C, PCB, G6E Series | Omron Electronic Components G6E-134P-ST-US-DC12 | RS Americas |
Low Signal Relays - PCB NL 200mW SPDT 12VDC | Sager |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay SPDT 3A 12VDC 720Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 12 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6E-134P-ST-US-DC12?
Additional datasheets, footprints and schematics for G6E-134P-ST-US-DC12 are listed on our Part Details page. You can also find images and similar parts to G6E-134P-ST-US-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134P-ST-US-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134P-ST-US-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134P-ST-US-DC12 fall under?
The G6E-134P-ST-US-DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134P-ST-US-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134P-ST-US-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134P-ST-US-DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6E-134P-ST-US-DC12 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Sager, Heilind Electronics Asia and element14 have stock available or on a lead time for G6E-134P-ST-US-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134P-ST-US-DC12 often in real-time on the comparison pages.
What if I can't find stock of G6E-134P-ST-US-DC12?
You can fill out our help required form which you can use to request a quote for G6E-134P-ST-US-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.