Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 1A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, NPN, 80V, 1A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a FZT3019?
Additional datasheets, footprints and schematics for FZT3019 are listed on our Part Details page. You can also find images and similar parts to FZT3019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FZT3019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZT3019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FZT3019 fall under?
The FZT3019 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to FZT3019 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FZT3019 you can contact the distributor directly for product support, shipping queries etc.
Is the FZT3019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FZT3019 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for FZT3019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FZT3019 often in real-time on the comparison pages.
What if I can't find stock of FZT3019?
You can fill out our help required form which you can use to request a quote for FZT3019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.