Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220F |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
MISCELLANEOUS MOSFETS | Farnell |
Schottky Rect, Dual, 40V, To-220F-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FYPF2004DNTU?
Additional datasheets, footprints and schematics for FYPF2004DNTU are listed on our Part Details page. You can also find images and similar parts to FYPF2004DNTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYPF2004DNTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYPF2004DNTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYPF2004DNTU fall under?
The FYPF2004DNTU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FYPF2004DNTU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYPF2004DNTU you can contact the distributor directly for product support, shipping queries etc.
Is the FYPF2004DNTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYPF2004DNTU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FYPF2004DNTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYPF2004DNTU often in real-time on the comparison pages.
What if I can't find stock of FYPF2004DNTU?
You can fill out our help required form which you can use to request a quote for FYPF2004DNTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.