Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Capacitance | 1.4F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 7.62mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 45ohm |
Capacitor Case Style | Coin |
Diameter | 21.5mm |
Height | 19mm |
SVHC | No SVHC (15-Jan-2018) |
1.40Fv |Kemet FYD0H145ZF | Newark Electronics |
CAP, 1.4F, 5.5V, SUPER CAP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a FYD0H145ZF?
Additional datasheets, footprints and schematics for FYD0H145ZF are listed on our Part Details page. You can also find images and similar parts to FYD0H145ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0H145ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0H145ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0H145ZF fall under?
The FYD0H145ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYD0H145ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0H145ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0H145ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0H145ZF have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for FYD0H145ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0H145ZF often in real-time on the comparison pages.
What if I can't find stock of FYD0H145ZF?
You can fill out our help required form which you can use to request a quote for FYD0H145ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.